Status: | Unknown |
---|---|
Series: | Han-Compact Series |
RoHS: | Unknown |
Prices starting from US$14.97
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$22.75 |
13
|
Buy Now | |
RS Americas | US$16.75 |
184
|
Buy Now | |
Heilind Electronics | US$20.78 |
30
|
Buy Now | |
Newark Electronics | US$17.84 |
20
|
Buy Now | |
Heilind Electronics Asia | US$20.78 |
10
|
Buy Now | |
Transfer Multisort Elektronik | US$14.97 |
4
|
Buy Now | |
Stecker Express | - |
4
|
Buy Now | |
element14 | US$23.76 |
-
|
Buy Now | |
TTI Europe | US$16.53 |
-
|
Buy Now | |
Farnell | US$21.12 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Heavy Duty Connector Type | Base Bulkhead Mount |
---|---|
Connector Body Material | Zinc Body |
Locking Type | 1 Lever |
Rectangular Shell Size | - |
For Use With | Harting Han-Compact Series Heavy Duty Connectors |
Product Range | Han-Compact Series |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Bulkhead Mount |
Connector, Power, Heavy Duty, HAN 8/0-AGG-METALL | HARTING 09120080303 | RS Americas |
HAN 8/0-AGG-METALL | Heilind Electronics |
Han-Compact Emc Metal Housing Rohs Compliant: Yes |Harting 09120080303 | Newark Electronics |
Han Q 8/0-agg nickel | RS |
Enclosure: for HDC connectors | Transfer Multisort Elektronik |
09120080303 Harting Han Q EMV Anbaugehäuse mit 1 Bügel | Stecker Express |
HEAVY DUTY HOUSING, 1 LEVER, BULKHEAD | element14 |
EMBASE MITAL Q8/0 | TTI Europe |
Han Q 8/0-agg vernickelt | Boersig |
Where can I find additional details, specifications and documents for a 09120080303?
Additional datasheets, footprints and schematics for 09120080303 are listed on our Part Details page. You can also find images and similar parts to 09120080303 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09120080303 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09120080303 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09120080303 fall under?
The 09120080303 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 09120080303 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09120080303 you can contact the distributor directly for product support, shipping queries etc.
Is the 09120080303 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09120080303 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Newark Electronics, RS and Heilind Electronics Asia have stock available or on a lead time for 09120080303.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09120080303 often in real-time on the comparison pages.
What if I can't find stock of 09120080303?
You can fill out our help required form which you can use to request a quote for 09120080303 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.