Status: | Unknown |
---|---|
Series: | Han Q Series |
RoHS: | Unknown |
Prices starting from US$14.31
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$20.99 |
79
|
Buy Now | |
Heilind Electronics | US$19.30 |
318
|
Buy Now | |
RS Americas | US$14.31 |
182
|
Buy Now | |
Heilind Electronics Asia | US$19.30 |
95
|
Buy Now | |
Newark Electronics | US$15.96 |
30
|
Buy Now | |
Farnell | US$17.72 |
23
|
Buy Now | |
element14 | US$17.83 |
7
|
Buy Now | |
Carlton-Bates | US$18.41 |
5
|
Buy Now | |
Transfer Multisort Elektronik | US$16.19 |
4
|
Buy Now | |
Stecker Express | - |
80
|
Buy Now | |
Boersig | - |
13
|
Buy Now | |
TTI Europe | US$14.55 |
-
|
Buy Now |
Product Range | Han Q Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 6 Contacts, 6Contacts |
Rectangular Shell Size | - |
Gender | Receptacle |
Heavy Duty Contact Type | Crimp Socket - Contacts Not Supplied |
Current Rating | 40A |
SVHC | No SVHC (15-Jan-2018) |
HAN Q 4/2 F-C | Heilind Electronics |
Rectangular Socket Insert, 4+PE+2 Signal, 12-26AWG, Crimp, 690V, Han Q Series | HARTING 09120063141 | RS Americas |
FEMALE INSERT HAN Q 4/2 | RS |
Rectangular Insert, Receptacle, Q 4/2, 6+ Ground | Newark Electronics |
HEAVY DUTY INSERT, RCPT, 4+2SIG, 6MM2 | Farnell |
Crimp Female Insert 4/2P 40A 690V | Carlton-Bates |
Connector: HDC | Transfer Multisort Elektronik |
09120063141 Harting Han Q4/2 Buchseneinsatz (F) Crimpanschluss, 6-polig 4/2+PE | Stecker Express |
Han Q 4/2 F-c | Boersig |
HAN Q 4/2 F-C | TTI Europe |
Where can I find additional details, specifications and documents for a 09120063141?
Additional datasheets, footprints and schematics for 09120063141 are listed on our Part Details page. You can also find images and similar parts to 09120063141 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09120063141 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09120063141 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09120063141 fall under?
The 09120063141 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09120063141 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09120063141 you can contact the distributor directly for product support, shipping queries etc.
Is the 09120063141 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09120063141 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for 09120063141.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09120063141 often in real-time on the comparison pages.
What if I can't find stock of 09120063141?
You can fill out our help required form which you can use to request a quote for 09120063141 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.