Status: | Unknown |
---|---|
Series: | Han-Brid Series |
RoHS: | Unknown |
Prices starting from US$12.52
Product Range | Han-Brid Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 6 Contacts, 6Contacts |
Rectangular Shell Size | 3A |
Gender | Receptacle |
Heavy Duty Contact Type | Crimp Socket - Contacts Not Supplied |
Current Rating | 10A |
SVHC | No SVHC (15-Jan-2018) |
Connector Power Heavy Duty Han Brid-Bu-C Cu Bus-Bu-C 4P+GND | HARTING 09120063111 | RS Americas |
Han Brid Bu C Cu Bus Bu C | RS |
09120063111 Harting Han Brid-bu-c + Cu-Bus-bu-c Buchseneinsatz (F) Crimpanschluss, 6-polig 4/2 | Stecker Express |
HEAVY DUTY INSERT, RCPT, 4+2PE | Farnell |
Rectangular Insert, Receptacle, Power, 4+Pe | Newark Electronics |
Crimp Female Insert 2P 10A 50V | Carlton-Bates |
HAN BRID-BU-C+CU-BUS-BU-C (K) | TTI Europe |
Han Brid-bu-c + Cu-Bus-bu-c (K) | Boersig |
Where can I find additional details, specifications and documents for a 09120063111?
Additional datasheets, footprints and schematics for 09120063111 are listed on our Part Details page. You can also find images and similar parts to 09120063111 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09120063111 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09120063111 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09120063111 fall under?
The 09120063111 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09120063111 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09120063111 you can contact the distributor directly for product support, shipping queries etc.
Is the 09120063111 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09120063111 have stock available?
Authorised distributors including RS Americas, RS, Stecker Express, Farnell and Newark Electronics have stock available or on a lead time for 09120063111.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09120063111 often in real-time on the comparison pages.
What if I can't find stock of 09120063111?
You can fill out our help required form which you can use to request a quote for 09120063111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.