Status: | Unknown |
---|---|
Series: | Han Q Series |
RoHS: | Unknown |
Prices starting from US$13.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.46
|
100
in stock
|
Buy Now | |
Heilind Electronics
from US$23.16
|
215
in stock
|
Buy Now | |
RS Americas
from US$13.92
|
208
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$23.16
|
50
in stock
|
Buy Now | |
element14
from US$16.32
|
23
in stock
|
Buy Now | |
Farnell
from US$13.87
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$16.56
|
18
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.17
|
9
in stock
|
Buy Now | |
Boersig
-
|
97
in stock
|
Buy Now | |
Stecker Express
-
|
29
in stock
|
Buy Now | |
TTI Europe
from US$13.05
|
-
|
Buy Now |
Product Range | Han Q Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 6 Contacts, 6Contacts |
Rectangular Shell Size | - |
Gender | Plug |
Heavy Duty Contact Type | Crimp Pin - Contacts Not Supplied |
Current Rating | 40A |
SVHC | No SVHC (15-Jan-2018) |
HAN Q 4/2 M-C | Heilind Electronics |
Rectangular Plug Insert, 4+PE+2 Signal, 10-16AWG, 690V, 40A, Han Q Series | HARTING 09120063041 | RS Americas |
MALE INSERT HAN Q 4/2 | RS |
HEAVY DUTY INSERT, PLUG, 4+2SIG, 6MM2 | element14 |
Rectangular Insert, Plug, Q 4/2, 6+ Ground | Newark Electronics |
Connector: HDC | Transfer Multisort Elektronik |
Han Q 4/2 M-c | Boersig |
09120063041 Harting Han Q4/2 Stifteinsatz (M) Crimpanschluss, 6-polig 4/2+PE | Stecker Express |
HAN Q 4/2 M-C | TTI Europe |
Where can I find additional details, specifications and documents for a 09120063041?
Additional datasheets, footprints and schematics for 09120063041 are listed on our Part Details page. You can also find images and similar parts to 09120063041 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09120063041 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09120063041 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09120063041 fall under?
The 09120063041 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09120063041 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09120063041 you can contact the distributor directly for product support, shipping queries etc.
Is the 09120063041 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09120063041 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, RS, Heilind Electronics Asia and element14 have stock available or on a lead time for 09120063041.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09120063041 often in real-time on the comparison pages.
What if I can't find stock of 09120063041?
You can fill out our help required form which you can use to request a quote for 09120063041 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.