Status: | Unknown |
---|---|
Series: | Han-Brid Series |
RoHS: | Unknown |
Product Range | Han-Brid Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 2+4+PE Contacts, 7Contacts |
Rectangular Shell Size | 3A |
Gender | Plug |
Heavy Duty Contact Type | Crimp Pin |
Current Rating | 10A |
SVHC | No SVHC (15-Jan-2018) |
Han Brid Sti C Cu Bus Sti C | RS |
09120063001 Harting Han Brid-sti-c + Cu-Bus-sti-c Stifteinsatz (M) Crimpanschluss, 6-polig 4/2 | Stecker Express |
Heavy Duty Insert, Plug, 2+4+Pe | Newark Electronics |
Rectangular Connector Insert, Wt 13.14 g, Male, 2 Contacts, Han-Brid Series | HARTING 09120063001 | RS Americas |
29H1448 | element14 |
HEAVY DUTY INSERT, PLUG, 2+4+PE | Farnell |
Han Brid-sti-c + Cu-Bus-sti-c (K) | Boersig |
Where can I find additional details, specifications and documents for a 09120063001?
Additional datasheets, footprints and schematics for 09120063001 are listed on our Part Details page. You can also find images and similar parts to 09120063001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09120063001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09120063001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09120063001 fall under?
The 09120063001 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09120063001 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09120063001 you can contact the distributor directly for product support, shipping queries etc.
Is the 09120063001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09120063001 have stock available?
Authorised distributors including RS, Stecker Express, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 09120063001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09120063001 often in real-time on the comparison pages.
What if I can't find stock of 09120063001?
You can fill out our help required form which you can use to request a quote for 09120063001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.