Status: | Unknown |
---|---|
Series: | Han-Compact Series |
RoHS: | Unknown |
Prices starting from US$30.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$40.03
|
15
in stock
|
Buy Now | |
RS Americas
from US$33.98
|
30
in stock
|
Buy Now | |
Stecker Express
-
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$35.02
|
-
|
Buy Now | |
element14
from US$44.19
|
-
|
Buy Now | |
TTI Europe
from US$31.07
|
-
|
Buy Now | |
Farnell
from US$30.16
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Han-Compact Series |
---|---|
No. of Contacts | 4Contacts |
Rectangular Shell Size | - |
Gender | Receptacle |
Heavy Duty Contact Type | Screw Socket |
Current Rating | 40A |
Wire Size AWG Max | - |
Han Q 4/2 female axial screw insert w/o QL signal contacts (40amp - 12-8AWG) | HARTING 09120062766 | RS Americas |
Han Q 4/2-F-AS | RS |
09120062766 Harting Han Q4/2 Buchseneinsatz (F) Axialschraubanschluss, 4-polig+PE | Stecker Express |
Heavy Duty Insert, Rcpt, 4Pos, 10Mm2 | Newark Electronics |
HAN Q 4/2-F-AS | TTI Europe |
HEAVY DUTY INSERT, RCPT, 4POS, 10MM2 | Farnell |
Where can I find additional details, specifications and documents for a 09120062766?
Additional datasheets, footprints and schematics for 09120062766 are listed on our Part Details page. You can also find images and similar parts to 09120062766 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09120062766 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09120062766 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09120062766 fall under?
The 09120062766 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 09120062766 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09120062766 you can contact the distributor directly for product support, shipping queries etc.
Is the 09120062766 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09120062766 have stock available?
Authorised distributors including RS Americas, RS, Stecker Express, Newark Electronics and element14 have stock available or on a lead time for 09120062766.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09120062766 often in real-time on the comparison pages.
What if I can't find stock of 09120062766?
You can fill out our help required form which you can use to request a quote for 09120062766 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.