Status: | Unknown |
---|---|
Series: | Han Q Series |
RoHS: | Unknown |
Product Range | Han Q Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 4 Contacts, 4Contacts |
Rectangular Shell Size | - |
Gender | Receptacle |
Heavy Duty Contact Type | Screw Socket |
Current Rating | 40A |
SVHC | No SVHC (15-Jan-2018) |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
Han Q 4/2 female axial screw/quicklock insert (40A/10A - 12-8AWG/23-16AWG) | RS Americas |
Connector: HDC | Transfer Multisort Elektronik |
09120062763 Harting Han Q4/2 Buchseneinsatz (F) Axialschraub- / Quick-Lock-Anschluss, 6-polig 4/2+PE | Stecker Express |
HAN Q 4/2FEMALE INSERT WITH QUICK LOCK | element14 |
HAN Q 4/2 F-AS-QL | TTI Europe |
HEAVY DUTY INSERT, RCPT, 4POS, 10MM2 | Farnell |
Heavyduty Insert, Rcpt, 4+2Sig+Pe | Newark Electronics |
Han Q 4/2 F-AS-QL | Boersig |
Han Q 4/2 female ins ert w/Quick Lock | Mouser Electronics |
Where can I find additional details, specifications and documents for a 09120062763?
Additional datasheets, footprints and schematics for 09120062763 are listed on our Part Details page. You can also find images and similar parts to 09120062763 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09120062763 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09120062763 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09120062763 fall under?
The 09120062763 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09120062763 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09120062763 you can contact the distributor directly for product support, shipping queries etc.
Is the 09120062763 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09120062763 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Stecker Express, element14 and Farnell have stock available or on a lead time for 09120062763.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09120062763 often in real-time on the comparison pages.
What if I can't find stock of 09120062763?
You can fill out our help required form which you can use to request a quote for 09120062763 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.