Status: | Unknown |
---|---|
Series: | Han Q Series |
RoHS: | Unknown |
Prices starting from US$13.81
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$19.87 |
90
|
Buy Now | |
RS Americas | US$14.40 |
357
|
Buy Now | |
Heilind Electronics | US$21.92 |
187
|
Buy Now | |
Farnell | US$17.88 |
55
|
Buy Now | |
Newark Electronics | US$13.81 |
55
|
Buy Now | |
element14 | US$21.30 |
55
|
Buy Now | |
Heilind Electronics Asia | US$21.92 |
37
|
Buy Now | |
Transfer Multisort Elektronik | US$14.95 |
10
|
Buy Now | |
Stecker Express | - |
29
|
Buy Now | |
TTI Europe | US$13.98 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Product Range | Han Q Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 5 Contacts, 5Contacts |
Rectangular Shell Size | 3A |
Gender | Receptacle |
Heavy Duty Contact Type | Push Lock Socket |
Current Rating | 16A |
SVHC | No SVHC (15-Jan-2018) |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
Rectangular Socket Insert, Size 3A, 5+PE, 16-24AWG, 400V, 16A, Han Q Series | HARTING 09120052734 | RS Americas |
HAN Q5/0 INSERT FEMALE QUICK LOCK 1,5MM | Heilind Electronics |
Han Q5/0 Insert female quick lock 1,5mm² | RS |
HEAVY DUTY INSERT, RCPT, 5POS, 1.5MM2 | Farnell |
Heavy Duty Insert, Rcpt, 5Pos, 1.5Mm2 | Newark Electronics |
Connector: HDC | Transfer Multisort Elektronik |
09120052734 Harting Han Q5/0 Buchseneinsatz (F) Quick-Lock-Anschluss, 5-polig+PE | Stecker Express |
HAN Q5/0 INSERT FEMALE QUICK L | TTI Europe |
Han Q5/0-F-QL 1,5mm² | Boersig |
Where can I find additional details, specifications and documents for a 09120052734?
Additional datasheets, footprints and schematics for 09120052734 are listed on our Part Details page. You can also find images and similar parts to 09120052734 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09120052734 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09120052734 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09120052734 fall under?
The 09120052734 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09120052734 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09120052734 you can contact the distributor directly for product support, shipping queries etc.
Is the 09120052734 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09120052734 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, RS, Farnell and Newark Electronics have stock available or on a lead time for 09120052734.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09120052734 often in real-time on the comparison pages.
What if I can't find stock of 09120052734?
You can fill out our help required form which you can use to request a quote for 09120052734 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.