Status: | Unknown |
---|---|
Series: | Han Q Series |
RoHS: | Unknown |
Prices starting from US$13.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.42
|
160
in stock
|
Buy Now | |
Newark Electronics
from US$13.59
|
186
in stock
|
Buy Now | |
element14
from US$20.66
|
169
in stock
|
Buy Now | |
Farnell
from US$18.26
|
164
in stock
|
Buy Now | |
Heilind Electronics
from US$20.20
|
162
in stock
|
Buy Now | |
RS Americas
from US$14.70
|
98
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.97
|
88
in stock
|
Buy Now | |
Distrelec
from US$18.69
|
71
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$20.20
|
49
in stock
|
Buy Now | |
Powell Electronics
from US$15.15
|
32
in stock
|
Buy Now | |
Stecker Express
-
|
278
in stock
|
Buy Now | |
Boersig
-
|
104
in stock
|
Buy Now | |
Future Electronics
from US$15.31
|
-
|
Buy Now | |
TTI Europe
from US$14.51
|
-
|
Buy Now |
Product Range | Han Q Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 6 Contacts, 6Contacts |
Rectangular Shell Size | 3A |
Gender | Receptacle |
Heavy Duty Contact Type | Screw Socket |
Current Rating | 16A |
SVHC | No SVHC (15-Jan-2018) |
Contact Gender | Socket |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
Contact Termination Type | Push Lock |
No. of Rows | 2 Row |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 20AWG |
Insert, Rcpt, Size 3A, 6Pos, Push Lock | Newark Electronics |
RECTANGULAR INSERT, POWER, RECEPTACLE, 5+PE | element14 |
INSERT, RCPT, SIZE 3A, 6POS, PUSH LOCK | Farnell |
HAN Q5/0-F-QL | Heilind Electronics |
Han Q 5/0 Insert female Quick Lock | RS |
Rectangular Socket Insert, 5+PE, Size 3A, 14-20AWG, Quick-Lock, Han Q Series | HARTING 09120052733 | RS Americas |
Connector: HDC | Transfer Multisort Elektronik |
HARTING Socket insert, Han Q 5/0 Quick Lock, 5 Poles, Han-Quick Lock, Socket | Distrelec |
09120052733 Harting Han Q5/0 Buchseneinsatz (F) Quick-Lock-Anschluss, 5-polig+PE | Stecker Express |
Han Q5/0-F-QL 2,5mm² | Boersig |
5 Position 600 V 16 A Push In with Lock Female Insert | Future Electronics |
HAN Q5/0-F-QL 2,5MM | TTI Europe |
Where can I find additional details, specifications and documents for a 09120052733?
Additional datasheets, footprints and schematics for 09120052733 are listed on our Part Details page. You can also find images and similar parts to 09120052733 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09120052733 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09120052733 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09120052733 fall under?
The 09120052733 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09120052733 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09120052733 you can contact the distributor directly for product support, shipping queries etc.
Is the 09120052733 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09120052733 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and RS have stock available or on a lead time for 09120052733.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09120052733 often in real-time on the comparison pages.
What if I can't find stock of 09120052733?
You can fill out our help required form which you can use to request a quote for 09120052733 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.