Status: | Unknown |
---|---|
Series: | Han Q Series |
RoHS: | Unknown |
Prices starting from US$14.79
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$16.37 |
64
|
Buy Now | |
RS Americas | US$14.79 |
9,100
|
Buy Now | |
Heilind Electronics | US$21.34 |
187
|
Buy Now | |
Heilind Electronics Asia | US$21.34 |
62
|
Buy Now | |
Farnell | US$17.91 |
10
|
Buy Now | |
element14 | US$20.76 |
10
|
Buy Now | |
Newark Electronics | US$18.56 |
2
|
Buy Now | |
Stecker Express | - |
39
|
Buy Now | |
TTI Europe | US$15.08 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Product Range | Han Q Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 5 Contacts, 5Contacts |
Rectangular Shell Size | 3A |
Gender | Plug |
Heavy Duty Contact Type | Push Lock Pin |
Current Rating | 16A |
SVHC | No SVHC (15-Jan-2018) |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
Connector Power Heavy Duty Han Q5/0 Insert male quick lock 1 5mm, Han Q Series | HARTING 09120052634 | RS Americas |
HAN Q 5/0 INSERT MALE QUICK L OCK 1,5MM | Heilind Electronics |
Han Q 5/0 Insert male quick lock 1,5mm² | RS |
HAN Q 5/0 INSERT MALE QUICK LOCK 1,5MM | Farnell |
HEAVY DUTY INSERT, PLUG, 5+PE, 1.5MM2 | element14 |
Heavy Duty Insert, Plug, 5Pos, 1.5Mm2 | Newark Electronics |
09120052634 Harting Han Q5/0 Stifteinsatz (M) Quick-Lock-Anschluss, 5-polig+PE | Stecker Express |
HAN Q 5/0 INSERT MALE QUICK LO | TTI Europe |
Han Q5/0-M-QL 1,5mm² | Boersig |
Where can I find additional details, specifications and documents for a 09120052634?
Additional datasheets, footprints and schematics for 09120052634 are listed on our Part Details page. You can also find images and similar parts to 09120052634 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09120052634 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09120052634 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09120052634 fall under?
The 09120052634 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09120052634 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09120052634 you can contact the distributor directly for product support, shipping queries etc.
Is the 09120052634 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09120052634 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, RS, Heilind Electronics Asia and Farnell have stock available or on a lead time for 09120052634.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09120052634 often in real-time on the comparison pages.
What if I can't find stock of 09120052634?
You can fill out our help required form which you can use to request a quote for 09120052634 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.