Status: | Unknown |
---|---|
Series: | Han Q Series |
RoHS: | Unknown |
Prices starting from US$8.73
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$13.45 |
165
|
Buy Now | |
Heilind Electronics | US$13.98 |
253
|
Buy Now | |
Heilind Electronics Asia | US$13.98 |
76
|
Buy Now | |
RS Americas | US$9.10 |
56
|
Buy Now | |
Farnell | US$12.36 |
15
|
Buy Now | |
Transfer Multisort Elektronik | US$8.73 |
8
|
Buy Now | |
Newark Electronics | US$9.72 |
1
|
Buy Now | |
Boersig | - |
189
|
Buy Now | |
Stecker Express | - |
29
|
Buy Now | |
element14 | US$15.63 |
-
|
Buy Now | |
TTI Europe | US$9.03 |
-
|
Buy Now |
Product Range | Han Q Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 4 Contacts, 4Contacts |
Rectangular Shell Size | 3A |
Gender | Receptacle |
Heavy Duty Contact Type | Crimp Socket - Contacts Not Supplied |
Current Rating | 40A |
SVHC | No SVHC (15-Jan-2018) |
HAN Q4/0 -F- CRIMP | Heilind Electronics |
Han Q4/0 female insert | RS |
Han Modular Series Cable Mount Connector Insert Female 3/0 Way 40A 830 V | HARTING 09120043151 | RS Americas |
HEAVY DUTY INSERT, RCPT, 4POS, 10MM2 | Farnell |
Connector: HDC | Transfer Multisort Elektronik |
Heavy Duty Insert, Rcpt, 4Pos, 10Mm2 | Newark Electronics |
Han Q4/0 -F- Crimp | Boersig |
09120043151 Harting Han Q4/0 Buchseneinsatz (F) Crimpanschluss, 4-polig | Stecker Express |
HAN Q4/0 -F- CRIMP | TTI Europe |
Where can I find additional details, specifications and documents for a 09120043151?
Additional datasheets, footprints and schematics for 09120043151 are listed on our Part Details page. You can also find images and similar parts to 09120043151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09120043151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09120043151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09120043151 fall under?
The 09120043151 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09120043151 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09120043151 you can contact the distributor directly for product support, shipping queries etc.
Is the 09120043151 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09120043151 have stock available?
Authorised distributors including Heilind Electronics, RS, Heilind Electronics Asia, RS Americas and Farnell have stock available or on a lead time for 09120043151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09120043151 often in real-time on the comparison pages.
What if I can't find stock of 09120043151?
You can fill out our help required form which you can use to request a quote for 09120043151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.