Status: | Unknown |
---|---|
Series: | Han Q Series |
RoHS: | Unknown |
Prices starting from US$7.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.27
|
371
in stock
|
Buy Now | |
Farnell
from US$10.70
|
1,964
in stock
|
Buy Now | |
Newark Electronics
from US$7.67
|
1,954
in stock
|
Buy Now | |
element14
from US$14.74
|
1,954
in stock
|
Buy Now | |
RS Americas
from US$9.32
|
1,016
in stock
|
Buy Now | |
Heilind Electronics
from US$13.66
|
245
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.66
|
49
in stock
|
Buy Now | |
Stecker Express
-
|
35
in stock
|
Buy Now | |
Future Electronics
from US$9.73
|
-
|
Buy Now | |
TTI Europe
from US$9.32
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Han Q Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 3+PE Contacts, 4Contacts |
Rectangular Shell Size | 3A |
Gender | Receptacle |
Heavy Duty Contact Type | Crimp Socket - Contacts Not Supplied |
Current Rating | 40A |
SVHC | No SVHC (15-Jan-2018) |
HEAVY DUTY INSERT, RCPT, 3+PE, 10MM2 | Farnell |
Heavy Duty Insert, Rcpt, 3+Pe, 10Mm2 | Newark Electronics |
Rectangular Socket Insert, 3+PE, Size 3A, 8-16AWG, Crimp, 400V, Han Q Series | HARTING 09120033151 | RS Americas |
HanQ 3/0 female insert | RS |
HAN Q3/0 -F- CRIMP | Heilind Electronics |
09120033151 Harting Han Q3/0 Buchseneinsatz (F) Crimpanschluss, 3-polig+PE | Stecker Express |
Rectangular Socket Insert, 3+PE, Size 3A, 8-16AWG, Crimp, 400V, Han Q Series | Future Electronics |
HAN Q3/0 -F- CRIMP | TTI Europe |
Han Q3/0 -F- Crimp | Boersig |
Where can I find additional details, specifications and documents for a 09120033151?
Additional datasheets, footprints and schematics for 09120033151 are listed on our Part Details page. You can also find images and similar parts to 09120033151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09120033151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09120033151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09120033151 fall under?
The 09120033151 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09120033151 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09120033151 you can contact the distributor directly for product support, shipping queries etc.
Is the 09120033151 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09120033151 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS Americas and RS have stock available or on a lead time for 09120033151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09120033151 often in real-time on the comparison pages.
What if I can't find stock of 09120033151?
You can fill out our help required form which you can use to request a quote for 09120033151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.