Status: | Unknown |
---|---|
Series: | Han Brid Series |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P2C |
LAN Category | - |
IP Rating | - |
Connector Mounting | Panel Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | Han Brid Series |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | RJ45 |
Contact Termination Type | Screw |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Han Brid-RJ45 C-F WDF m. PCB terminal | RS |
09120032770 Harting Han Brid-RJ45 C Buchseneinsatz (F) Koppler Buchse / Printklemme, 10-polig 2/8 | Stecker Express |
Connector, Rj45, Jack, 8P8C, Screw | Newark Electronics |
Rectangular Connector Insert, Wt 13.58 g, Female, 2 Contacts, Han-Brid Series | HARTING 09120032770 | RS Americas |
CONNECTOR, RJ45, JACK, 8P8C, SCREW | element14 |
Han Brid-RJ45 C-F WDF m. Printklemme | Boersig |
Where can I find additional details, specifications and documents for a 09120032770?
Additional datasheets, footprints and schematics for 09120032770 are listed on our Part Details page. You can also find images and similar parts to 09120032770 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09120032770 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09120032770 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09120032770 fall under?
The 09120032770 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09120032770 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09120032770 you can contact the distributor directly for product support, shipping queries etc.
Is the 09120032770 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09120032770 have stock available?
Authorised distributors including RS, Stecker Express, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 09120032770.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09120032770 often in real-time on the comparison pages.
What if I can't find stock of 09120032770?
You can fill out our help required form which you can use to request a quote for 09120032770 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.