Status: | Unknown |
---|---|
Series: | Han Q Series |
RoHS: | Unknown |
Prices starting from US$10.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.48
|
116
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.23
|
1
in stock
|
Buy Now | |
Stecker Express
-
|
113
in stock
|
Buy Now | |
Newark Electronics
from US$11.57
|
-
|
Buy Now | |
RS Americas
from US$10.31
|
-
|
Buy Now | |
element14
from US$17.44
|
-
|
Buy Now | |
TTI Europe
from US$10.16
|
-
|
Buy Now | |
Farnell
from US$11.62
|
-
|
Buy Now |
Product Range | Han Q Series |
---|---|
No. of Contacts | 2Contacts |
Rectangular Shell Size | 3A |
Gender | Plug |
Heavy Duty Contact Type | Crimp Pin - Contacts Not Supplied |
Current Rating | 40A |
Wire Size AWG Max | - |
Han Q 2/0-m-crimp HV | RS |
Connector: HDC | Transfer Multisort Elektronik |
09120023052 Harting Han Q2/0 High Voltage Stifteinsatz (M) Crimpanschluss, 2-polig+PE | Stecker Express |
Heavy Duty Insert, Plug, 2+Pe, 10Mm2 | Newark Electronics |
Connector Power Heavy Duty Han Q 2/0-m-crimp HV, Han Q Series | HARTING 09120023052 | RS Americas |
HAN Q 2/0-M-CRIMP HV | TTI Europe |
Where can I find additional details, specifications and documents for a 09120023052?
Additional datasheets, footprints and schematics for 09120023052 are listed on our Part Details page. You can also find images and similar parts to 09120023052 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09120023052 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09120023052 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09120023052 fall under?
The 09120023052 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 09120023052 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09120023052 you can contact the distributor directly for product support, shipping queries etc.
Is the 09120023052 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09120023052 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Stecker Express, Newark Electronics and RS Americas have stock available or on a lead time for 09120023052.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09120023052 often in real-time on the comparison pages.
What if I can't find stock of 09120023052?
You can fill out our help required form which you can use to request a quote for 09120023052 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.