Status: | Unknown |
---|---|
Series: | Han Q Series |
RoHS: | Unknown |
Prices starting from US$26.10
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$38.19 |
37
|
Buy Now | |
Farnell | US$30.92 |
92
|
Buy Now | |
element14 | US$33.25 |
92
|
Buy Now | |
Newark Electronics | US$29.79 |
85
|
Buy Now | |
Heilind Electronics | US$41.70 |
60
|
Buy Now | |
Heilind Electronics Asia | US$41.70 |
20
|
Buy Now | |
RS Americas | US$26.10 |
7
|
Buy Now | |
Stecker Express | - |
78
|
Buy Now | |
Future Electronics | US$27.30 |
-
|
Buy Now | |
TTI Europe | US$26.23 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Product Range | Han Q Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 2+PE Contacts, 3Contacts |
Rectangular Shell Size | 3A |
Gender | Receptacle |
Heavy Duty Contact Type | Screw Socket |
Current Rating | 40A |
SVHC | No SVHC (15-Jan-2018) |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
HEAVY DUTY INSERT, RCPT, 2+PE, 6MM2 | Farnell |
Heavy Duty Insert, Rcpt, 2+Pe, 6Mm2 | Newark Electronics |
HAN Q 2/0-BU 2,5-6 MM | Heilind Electronics |
Han Q 2/0-bu 2,5-6 mm² | RS |
Rectangular Socket Insert, 2+PE, Size 3A, 10-14AWG, Screw, 400V, Han Q Series | HARTING 09120022753 | RS Americas |
09120022753 Harting Han Q2/0 Buchseneinsatz (F) Axialschraubanschluss, 2-polig+PE | Stecker Express |
Rectangular Socket Insert, 2+PE, Size 3A, 10-14AWG, Screw | Future Electronics |
HAN Q 2/0-F 2,5-6 MM | TTI Europe |
Where can I find additional details, specifications and documents for a 09120022753?
Additional datasheets, footprints and schematics for 09120022753 are listed on our Part Details page. You can also find images and similar parts to 09120022753 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09120022753 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09120022753 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09120022753 fall under?
The 09120022753 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09120022753 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09120022753 you can contact the distributor directly for product support, shipping queries etc.
Is the 09120022753 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09120022753 have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, Heilind Electronics and RS have stock available or on a lead time for 09120022753.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09120022753 often in real-time on the comparison pages.
What if I can't find stock of 09120022753?
You can fill out our help required form which you can use to request a quote for 09120022753 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.