Status: | Unknown |
---|---|
Series: | Han Q Series |
RoHS: | Unknown |
Prices starting from US$29.44
Product Range | Han Q Series |
---|---|
No. of Contacts | 2Contacts |
Rectangular Shell Size | 3A |
Gender | Receptacle |
Heavy Duty Contact Type | Screw Socket |
Current Rating | 40A |
Wire Size AWG Max | - |
Han Q 2/0 HV female axial screw (40A)4-10mm210-8AWG | HARTING 09120022752 | RS Americas |
HAN Q2/0 female | RS |
Heavy Duty Insert, Rcpt, 2+Pe, 10Mm2 | Newark Electronics |
Han Q 2/0-bu HV 4-6 mm² (10 mm² opt.) | Boersig |
09120022752 Harting Han Q2/0 High Voltage Buchseneinsatz (F) Axialschraubanschluss, 2-polig+PE | Stecker Express |
Where can I find additional details, specifications and documents for a 09120022752?
Additional datasheets, footprints and schematics for 09120022752 are listed on our Part Details page. You can also find images and similar parts to 09120022752 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09120022752 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09120022752 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09120022752 fall under?
The 09120022752 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 09120022752 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09120022752 you can contact the distributor directly for product support, shipping queries etc.
Is the 09120022752 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09120022752 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09120022752.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09120022752 often in real-time on the comparison pages.
What if I can't find stock of 09120022752?
You can fill out our help required form which you can use to request a quote for 09120022752 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.