09120022656 Connectors by Harting

INSERT PLUG SIZE 3A 2/0 SCREW

Status: Unknown
Series: Han Q Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Stecker Express Stecker Express
1 units
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
Logo for RS Americas RS Americas
-
Buy Now
Logo for Boersig Boersig
-
Buy Now
Logo for Newark Electronics Newark Electronics
-
Buy Now
Logo for element14 element14
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Product Range Han Q Series
No. of Contacts 3Contacts
Rectangular Shell Size 3A
Gender Plug
Heavy Duty Contact Type Screw Pin
Current Rating 40A
Wire Size AWG Max 14AWG
Wire Size AWG Min 16AWG

Alternative Descriptions

09120022656 Harting Han Q2/0 High Voltage Stifteinsatz (M) Axialschraubanschluss, 2-polig+PE | Stecker Express
HAN Q 2/0-M HV 1.5QM M | Mouser Electronics
Heavy Duty Han Q 2/0 HV male axial screw (40A)1.5...2.5mm216-14AWG | RS Americas
Han Q 2/0-sti HV 1,5qmm | Boersig
Insert, Plug, Size 3A, 2/0, Screw | Newark Electronics
INSERT, PLUG, SIZE 3A, 2/0, SCREW | Farnell

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 09120022656?

Additional datasheets, footprints and schematics for 09120022656 are listed on our Part Details page. You can also find images and similar parts to 09120022656 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 09120022656 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09120022656 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 09120022656 fall under?

The 09120022656 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.

Can I view similar or alternative parts?

You can view similar parts to 09120022656 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 09120022656 you can contact the distributor directly for product support, shipping queries etc.

Is the 09120022656 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 09120022656 have stock available?

Authorised distributors including Stecker Express, Mouser Electronics, Arrow Electronics, RS Americas and Boersig have stock available or on a lead time for 09120022656.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 09120022656 often in real-time on the comparison pages.

What if I can't find stock of 09120022656?

You can fill out our help required form which you can use to request a quote for 09120022656 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay