Status: | Unknown |
---|---|
Series: | Han Q Series |
RoHS: | Unknown |
Prices starting from US$26.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$36.25
|
29
in stock
|
Buy Now | |
Conrad
from US$42.80
|
2
in stock
|
Buy Now | |
Stecker Express
-
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$28.55
|
-
|
Buy Now | |
RS Americas
from US$26.10
|
-
|
Buy Now | |
element14
from US$34.97
|
-
|
Buy Now | |
TTI Europe
from US$28.72
|
-
|
Buy Now | |
Farnell
from US$30.10
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Han Q Series |
---|---|
No. of Contacts | 2Contacts |
Rectangular Shell Size | 3A |
Gender | Plug |
Heavy Duty Contact Type | Screw Pin |
Current Rating | 40A |
RoHS Compliant | Yes |
Han Q 2/0-sti HV 2,5-6 mm² | RS |
Additional technical information: Net weight: 24.46 gSize: 3 ARated current: 40 ANumber of contacts: 2Rated voltage: 830 VWire cross-section: 2.5 ... 6 mm²Gender: PinPlug-in cycles: ≥ 500Tightening torque: 1.8 NmRated surge voltage: 6 kVContact surface: Silver-platedForward resistance: ≤ 1 mΩPollution degree: 3 | Conrad |
09120022654 Harting Han Q2/0 High Voltage Stifteinsatz (M) Axialschraubanschluss, 2-polig+PE | Stecker Express |
Heavy Duty Insert, Plug, 2+Pe, 6Mm2 | Newark Electronics |
Heavy Duty Han Q 2/0 HV male axial screw (40A)2.5-6mm214-10AWG | HARTING 09120022654 | RS Americas |
86R4748 | element14 |
HAN Q 2/0-STI HV 2,5-6 MM | TTI Europe |
Where can I find additional details, specifications and documents for a 09120022654?
Additional datasheets, footprints and schematics for 09120022654 are listed on our Part Details page. You can also find images and similar parts to 09120022654 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09120022654 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09120022654 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09120022654 fall under?
The 09120022654 is listed under Connectors > Heavy Duty Connectors & Components > Heavy Duty Connector Inserts / Modules.
Can I view similar or alternative parts?
You can view similar parts to 09120022654 when available in the Heavy Duty Connector Inserts / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09120022654 you can contact the distributor directly for product support, shipping queries etc.
Is the 09120022654 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09120022654 have stock available?
Authorised distributors including RS, Conrad, Stecker Express, Newark Electronics and RS Americas have stock available or on a lead time for 09120022654.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09120022654 often in real-time on the comparison pages.
What if I can't find stock of 09120022654?
You can fill out our help required form which you can use to request a quote for 09120022654 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.