09120022652 Part Information

Details for 09120022652 by Harting

Connectors > Heavy Duty Connectors & Components > Heavy Duty Connector Inserts / Modules

Part Specifications

Product Range Han Q Series
No. of Contacts 2Contacts
Rectangular Shell Size 3A
Gender Plug
Heavy Duty Contact Type Screw Pin
Current Rating 40A
RoHS Compliant Yes

Alternative Part Descriptions

  • HEAVY DUTY INSERT, PLUG, 2+PE, 10MM2; Product Range:Han Q Series; No. of Contacts:2Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 09120022652?

Additional datasheets, footprints and schematics for 09120022652 are listed in our Part Details tab. You can also find the 09120022652 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 09120022652 in the Pricing & Inventory tab next to part details. You can view 09120022652 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 09120022652 fall under?

The 09120022652 is listed under Connectors > Heavy Duty Connectors & Components > Heavy Duty Connector Inserts / Modules.

Can I view similar or alternative parts?

You can view similar parts to 09120022652 when available in the Heavy Duty Connector Inserts / Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 09120022652 you can contact the distributor directly for product support, shipping queries etc.

Is the 09120022652 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 09120022652 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 09120022652.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 09120022652 often in real-time on the comparison pages.

What if I can't find stock of 09120022652?

You can fill out our help required form which you can use to request a quote for 09120022652 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 09120022652

Loading...
Loading Results for 09120022652
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us