Status: | Unknown |
---|---|
Series: | Han Q Series |
RoHS: | Unknown |
Product Range | Han Q Series |
---|---|
Connector Mounting | Panel Mount |
Gender | Plug |
No. of Contacts | 1Contacts |
Contact Gender | Pin |
No. of Rows | - |
Contact Termination Type | Screw |
Connector Shell Size | 3A |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
HARTING 09120012661 | Rapid Electronics |
09120012661 Harting Han Q1/0 Steckverbinder-Sets schwarz Anbaugehäuse gewinkelt mit 1 Bügel | Stecker Express |
Heavy Duty Conn, Plug, 1Pos, Panel | Newark Electronics |
HEAVY DUTY CONN, PLUG, 1POS, PANEL | element14 |
Where can I find additional details, specifications and documents for a 09120012661?
Additional datasheets, footprints and schematics for 09120012661 are listed on our Part Details page. You can also find images and similar parts to 09120012661 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09120012661 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09120012661 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09120012661 fall under?
The 09120012661 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09120012661 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09120012661 you can contact the distributor directly for product support, shipping queries etc.
Is the 09120012661 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09120012661 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Stecker Express, Newark Electronics and element14 have stock available or on a lead time for 09120012661.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09120012661 often in real-time on the comparison pages.
What if I can't find stock of 09120012661?
You can fill out our help required form which you can use to request a quote for 09120012661 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.