Status: | Unknown |
---|---|
Series: | Han Series |
RoHS: | Unknown |
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | - |
IP Rating | - |
Connector Mounting | Cable Mount |
Connector Orientation | Vertical |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | Han Series |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | RJ45 |
Contact Termination Type | Crimp |
Gender | Plug |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Han Brid - Plug RJ 45 as spare part | HARTING 09120009958 | RS Americas |
Connector: HDC | Transfer Multisort Elektronik |
CONNECTOR, RJ45, PLUG, 8P8C, CAT5 | Farnell |
09120009958 Harting RJ45 Plug Kontakteinsatz Stift gerade, 8-polig, Crimpanschluss | Stecker Express |
Connector, Rj45, Plug, 8P8C, Cat5 | Newark Electronics |
RJ45 Plug | Boersig |
Where can I find additional details, specifications and documents for a 09120009958?
Additional datasheets, footprints and schematics for 09120009958 are listed on our Part Details page. You can also find images and similar parts to 09120009958 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09120009958 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09120009958 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09120009958 fall under?
The 09120009958 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09120009958 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09120009958 you can contact the distributor directly for product support, shipping queries etc.
Is the 09120009958 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09120009958 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, element14, Farnell and Stecker Express have stock available or on a lead time for 09120009958.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09120009958 often in real-time on the comparison pages.
What if I can't find stock of 09120009958?
You can fill out our help required form which you can use to request a quote for 09120009958 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.