Status: | Unknown |
---|---|
Series: | Han Q Series |
RoHS: | Unknown |
Prices starting from US$6.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.19
|
540
in stock
|
Buy Now | |
element14
from US$9.53
|
3,863
in stock
|
Buy Now | |
Distrelec
from US$9.44
|
3,305
in stock
|
Buy Now | |
Farnell
from US$9.56
|
3,286
in stock
|
Buy Now | |
Newark Electronics
from US$11.12
|
3,186
in stock
|
Buy Now | |
Heilind Electronics
from US$10.58
|
699
in stock
|
Buy Now | |
RS Americas
from US$7.04
|
653
in stock
|
Buy Now | |
Carlton-Bates
from US$9.21
|
295
in stock
|
Buy Now | |
Future Electronics
from US$7.57
|
174
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.13
|
123
in stock
|
Buy Now | |
Powell Electronics
from US$7.22
|
121
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.58
|
116
in stock
|
Buy Now | |
Conrad
from US$12.83
|
32
in stock
|
Buy Now | |
Boersig
-
|
271
in stock
|
Buy Now | |
Stecker Express
-
|
203
in stock
|
Buy Now | |
TTI Europe
from US$6.99
|
-
|
Buy Now |
Product Range | Han Q Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 6 Contacts, 6Contacts |
Rectangular Shell Size | 3A |
Gender | Receptacle |
Heavy Duty Contact Type | Crimp Socket - Contacts Not Supplied |
Current Rating | 16A |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
For Use With | Han E Socket Crimp Contacts |
Insert Type | Power |
No. of Positions | 6Ways |
No. of Rows | 2 Row, 2Rows |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Voltage Rating | 400V |
Wire Area Size Max | 0.14mm² |
Wire Area Size Min | 2.5mm² |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 26AWG |
Working Voltage | 230V |
INSERT, FEMALE, 5 WAY, 26-14 AWG, HAN Q5 | element14 |
HARTING Socket insert, Han Q 5/0 5p+E, 5 Poles, Crimp, Socket | Distrelec |
Heavy Duty Connector Insert, 5/0+Pe Power-Signal, Less Contacts, Han Q Series, 6, 2, Receptacle Rohs Compliant: Yes |Harting 0912 005 3101 | Newark Electronics |
HAN Q 5/0-F | Heilind Electronics |
Rectangular Socket Insert, 5 Pos, 14-26AWG, Crimp, 600V, 16A, Han Q Series | HARTING 09120053101 | RS Americas |
Han(R) Q 5P+E socket insert,16A | RS |
Crimp Female Insert 5P 16A 400V | Carlton-Bates |
HAN Q Series 5 Position + Ground 16 AMP Female Insert | Future Electronics |
Connector: HDC | Transfer Multisort Elektronik |
Heavy industrial connectors for the toughest requirements in automotive, machine and plant engineering.This text is machine translated. | Conrad |
Han Q 5/0-F | Boersig |
09120053101 Harting Han Q5/0 Buchseneinsatz (F) Crimp- / Schraubanschluss (PE), 5-polig+PE | Stecker Express |
HAN Q 5/0 FEMALE INSERT CRIMP | TTI Europe |
Where can I find additional details, specifications and documents for a 0912 005 3101?
Additional datasheets, footprints and schematics for 0912 005 3101 are listed on our Part Details page. You can also find images and similar parts to 0912 005 3101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0912 005 3101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0912 005 3101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0912 005 3101 fall under?
The 0912 005 3101 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 0912 005 3101 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0912 005 3101 you can contact the distributor directly for product support, shipping queries etc.
Is the 0912 005 3101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0912 005 3101 have stock available?
Authorised distributors including element14, Distrelec, Farnell, Newark Electronics and Heilind Electronics have stock available or on a lead time for 0912 005 3101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0912 005 3101 often in real-time on the comparison pages.
What if I can't find stock of 0912 005 3101?
You can fill out our help required form which you can use to request a quote for 0912 005 3101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.