09 11 001 2751 Connectors by Harting

CONTACT SOCKET AXIAL SCREW 35-70MM2

Status: Unknown
Series: Han-Modular Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$104.94

Distributor Stock
Logo for RS
RS
from US$120.45
20
in stock
Buy Now
Logo for Stecker Express
Stecker Express
-
65
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$104.94
-
Buy Now
Logo for RS Americas
RS Americas
from US$132.27
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$105.85
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Product Range Han-Modular Series
Contact Gender Socket
Wire Size AWG Max 00AWG
Contact Termination Type Screw
Current Rating 350A
Contact Material Copper
Contact Plating Silver Plated Contacts
SVHC No SVHC (15-Jan-2018)
Contact Termination Screw
Wire Area Size Max 70mm²
Wire Area Size Min 35mm²
Wire Size AWG Min 2AWG

Alternative Descriptions

Han 1 HC 350A/4kv female 35 70 mm | RS
09110012751 Harting Han 1HC Buchseneinsatz (F) Axialschraubanschluss, 1-polig | Stecker Express
Heavy Duty Insert, Rcpt, 1Pos, 70Mm2 | Newark Electronics
Heavy Duty Han HC Modular 350 female Axial Screw Terminal Contact (35-70mm2) | HARTING 09110012751 | RS Americas
HAN 1HC-BU-AX (350A,35-70MM2) | TTI Europe
Han 1HC-bu-AX (350A,35-70mm2) | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 09 11 001 2751?

Additional datasheets, footprints and schematics for 09 11 001 2751 are listed on our Part Details page. You can also find images and similar parts to 09 11 001 2751 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 09 11 001 2751 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 11 001 2751 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 09 11 001 2751 fall under?

The 09 11 001 2751 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.

Can I view similar or alternative parts?

You can view similar parts to 09 11 001 2751 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 09 11 001 2751 you can contact the distributor directly for product support, shipping queries etc.

Is the 09 11 001 2751 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 09 11 001 2751 have stock available?

Authorised distributors including RS, Stecker Express, Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for 09 11 001 2751.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 09 11 001 2751 often in real-time on the comparison pages.

What if I can't find stock of 09 11 001 2751?

You can fill out our help required form which you can use to request a quote for 09 11 001 2751 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay