09110012652 Heavy Duty Connectors & Components by Harting

HEAVY DUTY INSERT, PLUG, 1POS, 120MM2

Status: Unknown
Series: Han HC Modular Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$79.09

Distributor Stock
Logo for Newark
Newark
from US$92.10
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$106.98
2
in stock
Buy Now
Logo for Stecker Express
Stecker Express
-
8
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$79.09
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Product Range Han HC Modular Series
No. of Contacts 1Contacts
Gender Plug
Heavy Duty Contact Type Screw Pin
Current Rating 350A
RoHS Compliant NA

Alternative Descriptions

Power Modular Connector, Screw Term, 2000V, 350A, Han HC Modular Series | HARTING 09110012652 | RS Americas
09110012652 Harting Han 1HC Stifteinsatz (M) Axialschraubanschluss, 1-polig | Stecker Express
Heavy Duty Insert, Plug, 1Pos, 120Mm2 | Newark Electronics
HAN 1HC-STI-AX 350A,95-120MM2 | TTI Europe
Han 1HC-sti-AX (350A,95-120mm2) | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 09110012652?

Additional datasheets, footprints and schematics for 09110012652 are listed on our Part Details page. You can also find images and similar parts to 09110012652 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 09110012652 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09110012652 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 09110012652 fall under?

The 09110012652 is listed under Connectors > Heavy Duty Connectors & Components > Heavy Duty Connector Inserts / Modules.

Can I view similar or alternative parts?

You can view similar parts to 09110012652 when available in the Heavy Duty Connector Inserts / Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 09110012652 you can contact the distributor directly for product support, shipping queries etc.

Is the 09110012652 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 09110012652 have stock available?

Authorised distributors including RS Americas, Stecker Express, Newark Electronics, TTI Europe and Boersig have stock available or on a lead time for 09110012652.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 09110012652 often in real-time on the comparison pages.

What if I can't find stock of 09110012652?

You can fill out our help required form which you can use to request a quote for 09110012652 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay