Status: | Unknown |
---|---|
Series: | Han HC Modular Series |
RoHS: | Unknown |
Product Range | Han HC Modular Series |
---|---|
No. of Contacts | 1Contacts |
Gender | Plug |
Heavy Duty Contact Type | Screw Pin |
Current Rating | 350A |
RoHS Compliant | NA |
09110012651 Harting Han 1HC Stifteinsatz (M) Axialschraubanschluss, 1-polig | Stecker Express |
Han 1 HC 350A/4KV male 35 70 mm | RS |
Heavy Duty Insert, Plug, 1Pos, 70Mm2 | Newark Electronics |
Han HC Modular 350 male Axial Screw Terminal Contact (35-70mm2) | HARTING 09110012651 | RS Americas |
HAN 1HC-STI-AX (350A,35-70MM2) | TTI Europe |
Han 1HC-sti-AX (350A,35-70mm2) | Boersig |
Where can I find additional details, specifications and documents for a 09110012651?
Additional datasheets, footprints and schematics for 09110012651 are listed on our Part Details page. You can also find images and similar parts to 09110012651 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09110012651 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09110012651 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09110012651 fall under?
The 09110012651 is listed under Connectors > Heavy Duty Connectors & Components > Heavy Duty Connector Inserts / Modules.
Can I view similar or alternative parts?
You can view similar parts to 09110012651 when available in the Heavy Duty Connector Inserts / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09110012651 you can contact the distributor directly for product support, shipping queries etc.
Is the 09110012651 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09110012651 have stock available?
Authorised distributors including Stecker Express, RS, Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for 09110012651.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09110012651 often in real-time on the comparison pages.
What if I can't find stock of 09110012651?
You can fill out our help required form which you can use to request a quote for 09110012651 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.