Status: | Unknown |
---|---|
Series: | Han TC200 Series |
RoHS: | Unknown |
Product Range | Han TC200 Series |
---|---|
Contact Gender | Pin |
Wire Size AWG Max | 2AWG |
Contact Termination Type | Crimp |
Current Rating | 200A |
Contact Material | Copper Alloy |
RoHS Compliant | Yes |
Han TC200 M contact 35mm protected | RS |
Heavy Duty, 200A male contact 35mm2 (2AWG) with finger protection | HARTING 09110007121 | RS Americas |
09110007121 Harting 200A-Crimpkontakt Kontaktstift (M) 35mm² AWG2 silber, 1 Stück | Stecker Express |
Contact, Pin, Crimp, 35Mm2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 09110007121?
Additional datasheets, footprints and schematics for 09110007121 are listed on our Part Details page. You can also find images and similar parts to 09110007121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09110007121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09110007121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09110007121 fall under?
The 09110007121 is listed under Connectors > Heavy Duty Connectors & Components > Heavy Duty Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 09110007121 when available in the Heavy Duty Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09110007121 you can contact the distributor directly for product support, shipping queries etc.
Is the 09110007121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09110007121 have stock available?
Authorised distributors including RS, RS Americas, Stecker Express and Newark Electronics have stock available or on a lead time for 09110007121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09110007121 often in real-time on the comparison pages.
What if I can't find stock of 09110007121?
You can fill out our help required form which you can use to request a quote for 09110007121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.