Status: | Unknown |
---|---|
Series: | Han Series |
RoHS: | Unknown |
Prices starting from US$8.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.58
|
129
in stock
|
Buy Now | |
RS Americas
from US$8.22
|
125
in stock
|
Buy Now | |
Heilind Electronics
from US$12.72
|
87
in stock
|
Buy Now | |
Conrad
from US$14.15
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$9.46
|
20
in stock
|
Buy Now | |
element14
from US$13.89
|
20
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.72
|
20
in stock
|
Buy Now | |
Farnell
from US$11.27
|
20
in stock
|
Buy Now | |
Stecker Express
-
|
73
in stock
|
Buy Now | |
Boersig
-
|
8
in stock
|
Buy Now | |
TTI Europe
from US$8.06
|
-
|
Buy Now |
Product Range | Han Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 6AWG |
Contact Plating | Silver Plated Contacts |
For Use With | Han 70A Modules |
Wire Size AWG Min | - |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Current Rating | 70A |
Han TC70 female contact 16mm | RS |
HAN TC Series Female Crimp Contact Rated At 70A 1000V For Use With Crimp module | HARTING 09110006232 | RS Americas |
HAN TC70 BUCHSENKONTAKT 16SQM M | Heilind Electronics |
Additional technical information: Net weight: 9.28 gWire cross-section: 16 mm²Gender: SocketPlug-in cycles: ≥ 500Contact type: Crimp contactContact surface: Silver-platedForward resistance: ≤ 0.5 mΩOperating current: ≤ 70 AWire stripping length: 15.5 mm | Conrad |
Contact, Han Series, Socket, Crimp, Copper Rohs Compliant: Yes |Harting 09 11 000 6232 | Newark Electronics |
CRIMP CONTACT, SKT, 16MM2 | element14 |
09110006232 Harting 70A-Crimpkontakt Kontaktbuchse (F) 16mm² AWG6 silber, 1 Stück | Stecker Express |
Han TC70 Buchsenkontakt 16sqmm | Boersig |
HAN TC70 FEMALE CONTACT 16MM | TTI Europe |
Where can I find additional details, specifications and documents for a 09 11 000 6232?
Additional datasheets, footprints and schematics for 09 11 000 6232 are listed on our Part Details page. You can also find images and similar parts to 09 11 000 6232 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 11 000 6232 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 11 000 6232 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 11 000 6232 fall under?
The 09 11 000 6232 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 11 000 6232 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 11 000 6232 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 11 000 6232 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 11 000 6232 have stock available?
Authorised distributors including RS, RS Americas, Heilind Electronics, Conrad and Newark Electronics have stock available or on a lead time for 09 11 000 6232.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 11 000 6232 often in real-time on the comparison pages.
What if I can't find stock of 09 11 000 6232?
You can fill out our help required form which you can use to request a quote for 09 11 000 6232 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.