Status: | Unknown |
---|---|
Series: | Han Series |
RoHS: | Unknown |
Prices starting from US$9.94
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$10.66 |
40
|
Buy Now | |
Heilind Electronics | US$17.26 |
64
|
Buy Now | |
RS Americas | US$10.25 |
50
|
Buy Now | |
Newark Electronics | US$10.03 |
47
|
Buy Now | |
element14 | US$16.55 |
47
|
Buy Now | |
Farnell | US$10.01 |
47
|
Buy Now | |
Heilind Electronics Asia | US$17.26 |
19
|
Buy Now | |
Stecker Express | - |
52
|
Buy Now | |
Future Electronics | US$10.78 |
-
|
Buy Now | |
TTI Europe | US$9.94 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Product Range | Han Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 4AWG |
Contact Plating | Silver Plated Contacts |
For Use With | Han 100A Modules |
Wire Size AWG Min | - |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Current Rating | 100A |
Gender | Receptacle |
HAN TC100 BUCHSENKONTAKT 25SQ MM | Heilind Electronics |
Crimp Contact, Female, Silver Plated, Copper Alloy, 4 AWG, TC 100 Series | HARTING 09110006225 | RS Americas |
Contact, Han Series, Socket, Crimp, Copper Rohs Compliant: Yes |Harting 09 11 000 6225 | Newark Electronics |
CRIMP CONTACT, SKT, 25MM2 | element14 |
Han crimp contacts 25mm male | RS |
09110006225 Harting 100A-Crimpkontakt Kontaktbuchse (F) 25mm² AWG4 silber, 1 Stück | Stecker Express |
100A female contact 25mm2 (4AWG) | Future Electronics |
HAN TC100 BUCHSENKONTAKT | TTI Europe |
Han TC100 Buchsenkontakt 25sqmm | Boersig |
Where can I find additional details, specifications and documents for a 09 11 000 6225?
Additional datasheets, footprints and schematics for 09 11 000 6225 are listed on our Part Details page. You can also find images and similar parts to 09 11 000 6225 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 11 000 6225 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 11 000 6225 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 11 000 6225 fall under?
The 09 11 000 6225 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 11 000 6225 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 11 000 6225 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 11 000 6225 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 11 000 6225 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09 11 000 6225.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 11 000 6225 often in real-time on the comparison pages.
What if I can't find stock of 09 11 000 6225?
You can fill out our help required form which you can use to request a quote for 09 11 000 6225 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.