Status: | Unknown |
---|---|
Series: | Han TC200 Series |
RoHS: | Unknown |
Product Range | Han TC200 Series |
---|---|
Contact Gender | Socket |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Contact Termination Type | Crimp |
Current Rating | 200A |
Contact Material | Copper Alloy |
09110006222 Harting 200A-Crimpkontakt Kontaktbuchse (F) 50mm² AWG1 silber, 1 Stück | Stecker Express |
HEAVY DUTY CONTACT, SOCKET, CRIMP, 50MM2 | Farnell |
Heavy Duty Contact, Socket, Crimp, 50Mm2 | Newark Electronics |
Crimp Contact, Female, Copper Alloy Silver Plated, 1/0 AWG, TC 200 Series | HARTING 09110006222 | RS Americas |
HAN TC200 BUCHSENKONTAKT 50MM | TTI Europe |
Han TC200 Buchsenkontakt 50mm² | Boersig |
Where can I find additional details, specifications and documents for a 09110006222?
Additional datasheets, footprints and schematics for 09110006222 are listed on our Part Details page. You can also find images and similar parts to 09110006222 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09110006222 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09110006222 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09110006222 fall under?
The 09110006222 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 09110006222 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09110006222 you can contact the distributor directly for product support, shipping queries etc.
Is the 09110006222 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09110006222 have stock available?
Authorised distributors including Stecker Express, Farnell, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 09110006222.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09110006222 often in real-time on the comparison pages.
What if I can't find stock of 09110006222?
You can fill out our help required form which you can use to request a quote for 09110006222 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.