Status: | Unknown |
---|---|
Series: | Han TC200 Series |
RoHS: | Unknown |
Prices starting from US$14.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.44
|
9
in stock
|
Buy Now | |
Stecker Express
-
|
74
in stock
|
Buy Now | |
Boersig
-
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$15.72
|
-
|
Buy Now | |
RS Americas
from US$14.22
|
-
|
Buy Now | |
element14
from US$17.41
|
-
|
Buy Now | |
TTI Europe
from US$14.16
|
-
|
Buy Now | |
Farnell
from US$16.57
|
-
|
Buy Now |
Product Range | Han TC200 Series |
---|---|
Contact Gender | Socket |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Contact Termination Type | Crimp |
Current Rating | 200A |
Contact Material | Copper Alloy |
Han TC200 female contact 35mm | RS |
09110006221 Harting 200A-Crimpkontakt Kontaktbuchse (F) 35mm² AWG2 silber, 1 Stück | Stecker Express |
Han TC200 Buchsenkontakt 35mm² | Boersig |
Heavy Duty Contact, Socket, Crimp, 35Mm2 | Newark Electronics |
HAN TC Series Female Crimp Contact Rated At 200A 1000V For Use With Crimp module | HARTING 09110006221 | RS Americas |
HEAVY DUTY CONTACT, SOCKET, CRIMP, 35MM2 | element14 |
HAN TC200 SOCKET CONTACT 35MM | TTI Europe |
Where can I find additional details, specifications and documents for a 09110006221?
Additional datasheets, footprints and schematics for 09110006221 are listed on our Part Details page. You can also find images and similar parts to 09110006221 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09110006221 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09110006221 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09110006221 fall under?
The 09110006221 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 09110006221 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09110006221 you can contact the distributor directly for product support, shipping queries etc.
Is the 09110006221 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09110006221 have stock available?
Authorised distributors including RS, Stecker Express, Boersig, Newark Electronics and RS Americas have stock available or on a lead time for 09110006221.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09110006221 often in real-time on the comparison pages.
What if I can't find stock of 09110006221?
You can fill out our help required form which you can use to request a quote for 09110006221 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.