09110006220 Part Information

Details for 09110006220 by Harting

Harting Parts

Part Specifications

Product Range Han TC200 Series
Contact Gender Socket
Wire Size AWG Max -
Wire Size AWG Min -
Contact Termination Type Crimp
Current Rating 200A
Contact Material Copper Alloy

Alternative Part Descriptions

  • HEAVY DUTY CONTACT, SOCKET, CRIMP, 25MM2; Product Range:Han TC200 Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:200A; Contact Material:Copper Alloy RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 09110006220?

Additional datasheets, footprints and schematics for 09110006220 are listed in our Part Details tab. You can also find the 09110006220 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 09110006220 in the Pricing & Inventory tab next to part details. You can view 09110006220 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 09110006220 fall under?

The 09110006220 is listed under Harting Parts.

Can I view similar or alternative parts?

You can view similar parts to 09110006220 when available in the Harting Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 09110006220 you can contact the distributor directly for product support, shipping queries etc.

Is the 09110006220 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 09110006220 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 09110006220.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 09110006220 often in real-time on the comparison pages.

What if I can't find stock of 09110006220?

You can fill out our help required form which you can use to request a quote for 09110006220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 09110006220

Loading...
Loading Results for 09110006220
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us