Status: | Unknown |
---|---|
Series: | TC100 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
No stock
|
Buy Now |
![]() |
Heilind Electronics |
84
units
|
Buy Now |
![]() |
Stecker Express |
26
units
|
Buy Now |
![]() |
Interstate Connecting Components |
25
units
|
Buy Now |
![]() |
RS Americas |
6
units
|
Buy Now |
![]() |
element14 |
-
|
Buy Now |
![]() |
Boersig |
-
|
Buy Now |
![]() |
TTI Europe |
-
|
Buy Now |
![]() |
Newark Electronics |
-
|
Buy Now |
![]() |
Arrow Electronics |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
Product Range | TC100 Series |
---|---|
Contact Gender | Socket |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Contact Termination Type | Crimp |
Current Rating | 100A |
Contact Material | Copper Alloy |
Crimp contact female 10 MM2 | Heilind Electronics |
09110006214 Harting 100A-Crimpkontakt Kontaktbuchse (F) 10mm² AWG8 silber, 1 Stück | Stecker Express |
HAN TC 100AMP FEMALE CONTACT 10mm | Euro-Tech |
Heavy Duty 100A female contact 10mm2(8AWG) | RS Americas |
HEAVY DUTY CONTACT, SOCKET, CRIMP, 10MM2 | Farnell |
Han TC100 Buchsenkontakt 10sqmm | Boersig |
HAN TC100 FEMALE CONTACT | TTI Europe |
Heavy Duty Contact, Socket, Crimp, 10Mm2 | Newark Electronics |
HAN TC100 FEMALE CON TACT 8 AWG | Mouser Electronics |
Where can I find additional details, specifications and documents for a 09110006214?
Additional datasheets, footprints and schematics for 09110006214 are listed on our Part Details page. You can also find images and similar parts to 09110006214 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09110006214 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09110006214 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09110006214 fall under?
The 09110006214 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09110006214 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09110006214 you can contact the distributor directly for product support, shipping queries etc.
Is the 09110006214 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09110006214 have stock available?
Authorised distributors including Heilind Electronics, Stecker Express, Interstate Connecting Components, RS Americas and Farnell have stock available or on a lead time for 09110006214.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09110006214 often in real-time on the comparison pages.
What if I can't find stock of 09110006214?
You can fill out our help required form which you can use to request a quote for 09110006214 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.