Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.58
|
710
in stock
|
Buy Now | |
RS Americas
from US$10.46
|
70
in stock
|
Buy Now | |
Conrad
from US$16.17
|
20
in stock
|
Buy Now | |
Stecker Express
-
|
84
in stock
|
Buy Now | |
Newark Electronics
from US$11.87
|
-
|
Buy Now | |
TTI Europe
from US$7.59
|
-
|
Buy Now | |
Farnell
from US$5.92
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Screw |
Wire Size AWG Max | - |
Contact Plating | Silver Plated Contacts |
For Use With | Han GND Series Modules |
Wire Size AWG Min | - |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Screw |
Current Rating | 100A |
Han axial screw contacts 16-35mm | RS |
female axial screw contact 16-35mm2 (AWG 6-2) 100A, Han A Series | HARTING 09110006213 | RS Americas |
Additional technical information: Net weight: 20.22 gWire cross-section: 16 mm² - 35 mm²Gender: Socketmating cycles: ≥ 500Contact type: Axial screw contactTightening torque: 7 Nm - 25 mm², 8 Nm - 35 mm², 6 Nm - 16 mm²Contact surface: Silver-platedForward resistance: ≤ 0.3 mΩOperating current: ≤ 100 Astripping length: 13 mm | Conrad |
09110006213 Harting 100A-Axialschraubkontakt Kontaktbuchse (F) 16mm² - 35mm² AWG6 - AWG2 silber, 1 Stück | Stecker Express |
Heavy Duty Contact, Socket, Screw, 35Mm2 | Newark Electronics |
HAN TC100 FEMALE CONTACT AX | TTI Europe |
FEMALE TERM, AXIAL SCREW, 16-35MM2 | Farnell |
Han TC100 female contact ax (16-35mm²)AG | Boersig |
Where can I find additional details, specifications and documents for a 09 11 000 6213?
Additional datasheets, footprints and schematics for 09 11 000 6213 are listed on our Part Details page. You can also find images and similar parts to 09 11 000 6213 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 11 000 6213 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 11 000 6213 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 11 000 6213 fall under?
The 09 11 000 6213 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 11 000 6213 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 11 000 6213 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 11 000 6213 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 11 000 6213 have stock available?
Authorised distributors including RS, RS Americas, Conrad, Stecker Express and Newark Electronics have stock available or on a lead time for 09 11 000 6213.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 11 000 6213 often in real-time on the comparison pages.
What if I can't find stock of 09 11 000 6213?
You can fill out our help required form which you can use to request a quote for 09 11 000 6213 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.