Prices starting from US$6.82
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$15.64 |
30
|
Buy Now | |
RS Americas | US$10.73 |
34
|
Buy Now | |
Heilind Electronics | US$17.08 |
13
|
Buy Now | |
Transfer Multisort Elektronik | US$11.78 |
8
|
Buy Now | |
Heilind Electronics Asia | US$17.08 |
4
|
Buy Now | |
Stecker Express | - |
69
|
Buy Now | |
Boersig | - |
1
|
Buy Now | |
Newark Electronics | US$11.87 |
-
|
Buy Now | |
TTI Europe | US$8.96 |
-
|
Buy Now | |
Farnell | US$6.82 |
-
|
Buy Now |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Screw |
Wire Size AWG Max | - |
Contact Plating | Silver Plated Contacts |
For Use With | Han GND Series Modules |
Wire Size AWG Min | - |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Screw |
Current Rating | 100A |
Heavy Duty 100A female axial screw contact 10-25mm2 (AWG 7-3) | HARTING 09110006212 | RS Americas |
Han axial screw contacts 10-25mm | RS |
100A FEMALE AXIAL SCREW CONTAC | Heilind Electronics |
Contact | Transfer Multisort Elektronik |
09110006212 Harting 100A-Axialschraubkontakt Kontaktbuchse (F) 10mm² - 25mm² AWG8 - AWG4 silber, 1 Stück | Stecker Express |
Han TC100 female contact ax (10-25mm²)AG | Boersig |
Heavy Duty Contact, Socket, Screw, 25Mm2 | Newark Electronics |
HAN TC100 FEMALE CONTACT AX | TTI Europe |
FEMALE TERM, AXIAL SCREW, 10-25MM2 | Farnell |
Where can I find additional details, specifications and documents for a 09 11 000 6212?
Additional datasheets, footprints and schematics for 09 11 000 6212 are listed on our Part Details page. You can also find images and similar parts to 09 11 000 6212 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 11 000 6212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 11 000 6212 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 11 000 6212 fall under?
The 09 11 000 6212 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 11 000 6212 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 11 000 6212 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 11 000 6212 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 11 000 6212 have stock available?
Authorised distributors including RS Americas, RS, Heilind Electronics, Transfer Multisort Elektronik and Heilind Electronics Asia have stock available or on a lead time for 09 11 000 6212.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 11 000 6212 often in real-time on the comparison pages.
What if I can't find stock of 09 11 000 6212?
You can fill out our help required form which you can use to request a quote for 09 11 000 6212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.