09110006142 Part Information
Details for 09110006142 by Harting
Harting Parts
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 37.9600 |
25 | 36.5900 |
Stock Information
Details
Part Specifications
Product Range | Han TC350 Series |
Contact Gender | Pin |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Contact Termination Type | Crimp |
Current Rating | 350A |
Contact Material | Copper Alloy |
Alternative Part Descriptions
- HEAVY DUTY CONTACT, PIN, CRIMP, 70MM2; Product Range:Han TC350 Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:350A; Contact Material:Copper Alloy RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 09110006142?
Additional datasheets, footprints and schematics for 09110006142 are listed in our Part Details tab. You can also find the 09110006142 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09110006142 in the Pricing & Inventory tab next to part details. You can view 09110006142 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09110006142 fall under?
The 09110006142 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 09110006142 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09110006142 you can contact the distributor directly for product support, shipping queries etc.
Is the 09110006142 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09110006142 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 09110006142.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09110006142 often in real-time on the comparison pages.
What if I can't find stock of 09110006142?
You can fill out our help required form which you can use to request a quote for 09110006142 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.