Status: | Unknown |
---|---|
Series: | Han Series |
RoHS: | Unknown |
Prices starting from US$7.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.58
|
50
in stock
|
Buy Now | |
Heilind Electronics
from US$11.84
|
402
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.84
|
94
in stock
|
Buy Now | |
RS Americas
from US$8.25
|
36
in stock
|
Buy Now | |
Conrad
from US$16.11
|
23
in stock
|
Buy Now | |
Stecker Express
-
|
121
in stock
|
Buy Now | |
Newark Electronics
from US$7.90
|
-
|
Buy Now | |
element14
from US$12.16
|
-
|
Buy Now | |
TTI Europe
from US$7.21
|
-
|
Buy Now | |
Farnell
from US$9.73
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Han Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 2AWG |
Contact Plating | Silver Plated Contacts |
For Use With | Han 100A Modules |
Wire Size AWG Min | - |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Current Rating | 100A |
Gender | Plug |
HAN TC100 STIFTKONTAKT 35SQMM | Heilind Electronics |
Han crimp contacts 35mm | RS |
Heavy Duty 100A male contact 35mm2 (2AWG) | HARTING 09110006135 | RS Americas |
Additional technical information: Net weight: 24.32 gWire cross-section: 35 mm²Gender: PinPlug-in cycles: ≥ 500Contact type: Crimp contactContact surface: Silver-platedForward resistance: ≤ 0.3 mΩOperating current: ≤ 100 AWire stripping length: 16 mm | Conrad |
09110006135 Harting 100A-Crimpkontakt Kontaktstift (M) 35mm² AWG2 silber, 1 Stück | Stecker Express |
Contact, Han Series, Pin, Crimp, Copper Rohs Compliant: Yes |Harting 09 11 000 6135 | Newark Electronics |
CRIMP CONTACT, PIN, 35MM2 | element14 |
HAN TC100 PIN CONTACT 35 MM | TTI Europe |
Han TC100 Stiftkontakt 35 mm² | Boersig |
Where can I find additional details, specifications and documents for a 09 11 000 6135?
Additional datasheets, footprints and schematics for 09 11 000 6135 are listed on our Part Details page. You can also find images and similar parts to 09 11 000 6135 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 11 000 6135 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 11 000 6135 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 11 000 6135 fall under?
The 09 11 000 6135 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 11 000 6135 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 11 000 6135 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 11 000 6135 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 11 000 6135 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, RS Americas and Conrad have stock available or on a lead time for 09 11 000 6135.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 11 000 6135 often in real-time on the comparison pages.
What if I can't find stock of 09 11 000 6135?
You can fill out our help required form which you can use to request a quote for 09 11 000 6135 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.