Status: | Unknown |
---|---|
Series: | Han Series |
RoHS: | Unknown |
Prices starting from US$7.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.45
|
71
in stock
|
Buy Now | |
Heilind Electronics
from US$11.06
|
168
in stock
|
Buy Now | |
RS Americas
from US$7.46
|
163
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.06
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$7.93
|
11
in stock
|
Buy Now | |
element14
from US$8.32
|
11
in stock
|
Buy Now | |
Farnell
from US$9.96
|
11
in stock
|
Buy Now | |
Conrad
from US$12.09
|
3
in stock
|
Buy Now | |
Stecker Express
-
|
129
in stock
|
Buy Now | |
TTI Europe
from US$7.34
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Han Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 6AWG |
Contact Plating | Silver Plated Contacts |
For Use With | Han 70A Modules |
Wire Size AWG Min | - |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Current Rating | 70A |
HAN TC70 STIFTKONTAKT 16SQMM | Heilind Electronics |
HAN TC Series Male Crimp Contact Rated At 70A 1000V For Use With Crimp module | HARTING 09110006132 | RS Americas |
Han TC70 male contact 16mm | RS |
Contact, Han Series, Pin, Crimp, Copper Rohs Compliant: Yes |Harting 09 11 000 6132 | Newark Electronics |
CRIMP CONTACT, PIN, 16MM2 | element14 |
Additional technical information: Net weight: 10.8 gWire cross-section: 16 mm²Gender: PinPlug-in cycles: ≥ 500Contact type: Crimp contactContact surface: Silver-platedForward resistance: ≤ 0.5 mΩOperating current: ≤ 70 AWire stripping length: 15.5 mm | Conrad |
09110006132 Harting 70A-Crimpkontakt Kontaktstift (M) 16mm² AWG6 silber, 1 Stück | Stecker Express |
HAN TC70 MALE CONTACT 16MM | TTI Europe |
Han TC70 Stiftkontakt 16sqmm | Boersig |
Where can I find additional details, specifications and documents for a 09 11 000 6132?
Additional datasheets, footprints and schematics for 09 11 000 6132 are listed on our Part Details page. You can also find images and similar parts to 09 11 000 6132 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 11 000 6132 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 11 000 6132 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 11 000 6132 fall under?
The 09 11 000 6132 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 11 000 6132 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 11 000 6132 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 11 000 6132 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 11 000 6132 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, RS, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 09 11 000 6132.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 11 000 6132 often in real-time on the comparison pages.
What if I can't find stock of 09 11 000 6132?
You can fill out our help required form which you can use to request a quote for 09 11 000 6132 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.