Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Prices starting from US$11.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.33
|
No stock
|
Buy Now | |
Conrad
from US$16.11
|
2
in stock
|
Buy Now | |
Stecker Express
-
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$11.82
|
-
|
Buy Now | |
RS Americas
from US$15.73
|
-
|
Buy Now | |
element14
from US$14.62
|
-
|
Buy Now | |
TTI Europe
from US$11.92
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Han-Modular Series |
---|---|
Contact Gender | Pin |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Contact Termination Type | Crimp |
Current Rating | 200A |
Contact Material | Copper Alloy |
Additional technical information: Net weight: 40.52 gWire cross-section: 50 mm²Gender: PinPlug-in cycles: ≥ 500Contact type: Crimp contactContact surface: Silver-platedForward resistance: ≤ 0.3 mΩOperating current: ≤ 200 AWire stripping length: 22.5 mm | Conrad |
09110006122 Harting 200A-Crimpkontakt Kontaktstift (M) 50mm² AWG1 silber, 1 Stück | Stecker Express |
Heavy Duty Contact, Pin, 50Mm2, Crimp | Newark Electronics |
Crimp Contact, 200A, Male, 50Mm2, Han | HARTING 09110006122 | RS Americas |
86R4707 | element14 |
HAN TC200 STIFTKONTAKT 50MM | TTI Europe |
HEAVY DUTY CONTACT, PIN, 50MM2, CRIMP | Farnell |
Han TC200 Stiftkontakt 50mm² | Boersig |
Where can I find additional details, specifications and documents for a 09110006122?
Additional datasheets, footprints and schematics for 09110006122 are listed on our Part Details page. You can also find images and similar parts to 09110006122 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09110006122 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09110006122 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09110006122 fall under?
The 09110006122 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09110006122 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09110006122 you can contact the distributor directly for product support, shipping queries etc.
Is the 09110006122 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09110006122 have stock available?
Authorised distributors including Conrad, Stecker Express, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 09110006122.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09110006122 often in real-time on the comparison pages.
What if I can't find stock of 09110006122?
You can fill out our help required form which you can use to request a quote for 09110006122 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.