Status: | Unknown |
---|---|
Series: | TC100 Series |
RoHS: | Unknown |
Prices starting from US$7.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.76
|
240
in stock
|
Buy Now | |
RS Americas
from US$8.45
|
67
in stock
|
Buy Now | |
Newark Electronics
from US$9.51
|
42
in stock
|
Buy Now | |
element14
from US$13.71
|
42
in stock
|
Buy Now | |
Farnell
from US$10.81
|
42
in stock
|
Buy Now | |
Heilind Electronics
from US$12.48
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.48
|
1
in stock
|
Buy Now | |
Stecker Express
-
|
26
in stock
|
Buy Now | |
Future Electronics
from US$8.51
|
-
|
Buy Now | |
TTI Europe
from US$7.82
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | TC100 Series |
---|---|
Contact Gender | Pin |
Wire Size AWG Max | - |
Contact Termination Type | Crimp |
Current Rating | 100A |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Han TC100 male contact 10mm² | RS |
Heavy Duty 100A male contact 10mm2 (8AWG) | HARTING 09110006114 | RS Americas |
Heavy Duty Contact, Pin, Crimp, 10Mm2 | Newark Electronics |
HEAVY DUTY CONTACT, PIN, CRIMP, 10MM2 | element14 |
HAN TC100 MALE CONTACT 10 | Heilind Electronics |
100A male contact 10mm2 (8AWG) | Future Electronics |
HAN TC100 MALE CONTACT 10MM | TTI Europe |
Han TC100 Stiftkontakt 10sqmm | Boersig |
Where can I find additional details, specifications and documents for a 09110006114?
Additional datasheets, footprints and schematics for 09110006114 are listed on our Part Details page. You can also find images and similar parts to 09110006114 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09110006114 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09110006114 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09110006114 fall under?
The 09110006114 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09110006114 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09110006114 you can contact the distributor directly for product support, shipping queries etc.
Is the 09110006114 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09110006114 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09110006114.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09110006114 often in real-time on the comparison pages.
What if I can't find stock of 09110006114?
You can fill out our help required form which you can use to request a quote for 09110006114 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.