Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | Screw |
Wire Size AWG Max | - |
Contact Plating | Silver Plated Contacts |
For Use With | Han GND Series Modules |
Wire Size AWG Min | - |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Screw |
Current Rating | 100A |
Heavy Duty, 100A male aXial screw contact 16...35mm2 (AWG 6-2) | HARTING 09110006113 | RS Americas |
Han axial screw contacts 16-35mm | RS |
09110006113 Harting Axial-Schraub-Kontakt Kontaktstift (M) 16mm² - 35mm² AWG6 - AWG2 silber, 1 Stück | Stecker Express |
Heavy Duty Contact, Pin, 35Mm2, Screw | Newark Electronics |
HAN TC100 MALE CONTACT AX | TTI Europe |
MALE CONTACT, AXIAL SCREW, 16-35MM2 | Farnell |
Han TC100 male contact ax (16-35mm²) AG | Boersig |
Where can I find additional details, specifications and documents for a 09 11 000 6113?
Additional datasheets, footprints and schematics for 09 11 000 6113 are listed on our Part Details page. You can also find images and similar parts to 09 11 000 6113 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 11 000 6113 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 11 000 6113 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 11 000 6113 fall under?
The 09 11 000 6113 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 11 000 6113 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 11 000 6113 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 11 000 6113 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 11 000 6113 have stock available?
Authorised distributors including RS Americas, RS, Stecker Express, Newark Electronics and TTI Europe have stock available or on a lead time for 09 11 000 6113.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 11 000 6113 often in real-time on the comparison pages.
What if I can't find stock of 09 11 000 6113?
You can fill out our help required form which you can use to request a quote for 09 11 000 6113 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.