Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | Screw |
Wire Size AWG Max | - |
Contact Plating | Silver Plated Contacts |
For Use With | Han GND Series Modules |
Wire Size AWG Min | - |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Screw |
Current Rating | 100A |
Heavy Duty 100A male axial screw contact 10-25mm2 (AWG 7-3) | HARTING 09110006112 | RS Americas |
Han axial screw contacts 10-25mm | RS |
09110006112 Harting Axial-Schraub-Kontakt Kontaktstift (M) 10mm² - 25mm² AWG8 - AWG4 silber, 1 Stück | Stecker Express |
Heavy Duty Contact, Pin, Screw, 4-6Awg | Newark Electronics |
MALE CONTACT, AXIAL SCREW, 10-25MM2 | Farnell |
Han TC100 male contact ax (10-25mm²) AG | Boersig |
Where can I find additional details, specifications and documents for a 09 11 000 6112?
Additional datasheets, footprints and schematics for 09 11 000 6112 are listed on our Part Details page. You can also find images and similar parts to 09 11 000 6112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 11 000 6112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 11 000 6112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 11 000 6112 fall under?
The 09 11 000 6112 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 11 000 6112 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 11 000 6112 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 11 000 6112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 11 000 6112 have stock available?
Authorised distributors including RS Americas, RS, Stecker Express, Newark Electronics and Farnell have stock available or on a lead time for 09 11 000 6112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 11 000 6112 often in real-time on the comparison pages.
What if I can't find stock of 09 11 000 6112?
You can fill out our help required form which you can use to request a quote for 09 11 000 6112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.