Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$27.05
|
69
in stock
|
Buy Now | |
RS Americas
from US$30.01
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$25.11
|
69
in stock
|
Buy Now | |
element14
from US$26.67
|
69
in stock
|
Buy Now | |
Rapid Electronics
from US$29.04
|
22
in stock
|
Buy Now | |
Chip One Stop
from US$29.80
|
22
in stock
|
Buy Now | |
Carlton-Bates
from US$134.99
|
3
in stock
|
Buy Now |
Wrist Band Type | Adjustable |
---|---|
Circumference Max | 330mm |
Lead Length | 6ft |
Wristband Colour | - |
Ground Terminals | Stud |
Product Range | - |
Body Material | Elastic |
Colour | Sapphire |
Wrist Strap | RS Americas |
Static Protection Wrist Grounder | Newark Electronics |
DESCO 09100 | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 09100.?
Additional datasheets, footprints and schematics for 09100. are listed on our Part Details page. You can also find images and similar parts to 09100. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09100. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09100. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09100. fall under?
The 09100. is listed under Tools & Maintenance > Safety & Workwear > Anti Static / ESD Control.
Can I view similar or alternative parts?
You can view similar parts to 09100. when available in the Anti Static / ESD Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09100. you can contact the distributor directly for product support, shipping queries etc.
Is the 09100. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09100. have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 09100..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09100. often in real-time on the comparison pages.
What if I can't find stock of 09100.?
You can fill out our help required form which you can use to request a quote for 09100. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.