Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.92
|
9
in stock
|
Buy Now | |
element14
from US$6.67
|
1,669
in stock
|
Buy Now | |
Farnell
from US$6.62
|
1,669
in stock
|
Buy Now | |
RS Americas
from US$4.00
|
1,134
in stock
|
Buy Now | |
Newark Electronics
from US$5.92
|
120
in stock
|
Buy Now | |
Rutronik
from US$6.74
|
-
|
Buy Now | |
Future Electronics
from US$6.07
|
-
|
Buy Now | |
Avnet America
from US$5.43
|
-
|
Buy Now | |
Sager
from US$5.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 15A |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
SVHC | No SVHC (15-Jan-2019) |
Connector Body Material | Thermoplastic Body |
Connector Colour | Black |
Connector Type | Power Entry |
Contact Termination | Solder |
Voltage Rating VAC | 250V |
OUTLET, IEC, F, 0909, 6WAY, 10A | element14 |
IEC Socket, 6 Outlets, 15 A/250 VAC, Solder Terminal, Snap-In, 0909 Series | Schurter 0909.0041 | RS Americas |
Connector, Iec Power Entry, Socket, 15A | Newark Electronics |
GangedOutlet | RS |
Outlet connector 6 poles | Rutronik |
15 A 250 VAC Black Panel Mount IEC Power Connector | Future Electronics |
0909 GANGED-OUTLET 10A | Avnet America |
AC Power Entry Modules SNAP 6 OUTLETS UNINS | Sager |
Where can I find additional details, specifications and documents for a 0909.0041?
Additional datasheets, footprints and schematics for 0909.0041 are listed on our Part Details page. You can also find images and similar parts to 0909.0041 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0909.0041 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0909.0041 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0909.0041 fall under?
The 0909.0041 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0909.0041 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0909.0041 you can contact the distributor directly for product support, shipping queries etc.
Is the 0909.0041 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0909.0041 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and RS have stock available or on a lead time for 0909.0041.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0909.0041 often in real-time on the comparison pages.
What if I can't find stock of 0909.0041?
You can fill out our help required form which you can use to request a quote for 0909.0041 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.