Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.59
|
144
in stock
|
Buy Now | |
Sager
from US$3.00
|
3,160
in stock
|
Buy Now | |
RS Americas
from US$2.98
|
325
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.36
|
146
in stock
|
Buy Now | |
element14
from US$3.60
|
144
in stock
|
Buy Now | |
Newark Electronics
from US$4.08
|
50
in stock
|
Buy Now | |
Distrelec
from US$3.34
|
36
in stock
|
Buy Now | |
Rutronik
from US$3.32
|
-
|
Buy Now | |
Future Electronics
from US$3.24
|
-
|
Buy Now | |
Avnet America
from US$2.89
|
-
|
Buy Now | |
Avnet Asia
from US$5.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outlets | 3Outlets |
---|---|
Outlet Type | IEC 60320 C13 |
Current Rating | 15A |
Supply Voltage V AC | 250V |
Plug Type | Hardwired |
Cable Length | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Body Material | Thermoplastic Body |
Connector Colour | Black |
Connector Type | Mains Distribution Board |
Gender | Receptacle |
Operating Temperature Max | +70°C |
Operating Temperature Min | -25°C |
Voltage Rating VAC | 250V |
AC Power Entry Modules 0909 GANGED-OUTLET 10A | Sager |
Ganged Outlet | RS Americas |
Connector: AC supply | Transfer Multisort Elektronik |
OUTLET, IEC, 3WAY | element14 |
Power Outlet Strip, 3 Outlet, 10A, 250V | Newark Electronics |
Schurter Strip Block, F Type, I | Distrelec |
Outlet connector 3 poles | Rutronik |
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F (C14 Variant) | Future Electronics |
0909 GANGED-OUTLET 10A | Avnet America |
Where can I find additional details, specifications and documents for a 0909.0011?
Additional datasheets, footprints and schematics for 0909.0011 are listed on our Part Details page. You can also find images and similar parts to 0909.0011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0909.0011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0909.0011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0909.0011 fall under?
The 0909.0011 is listed under Electrical > Power Outlet Strips.
Can I view similar or alternative parts?
You can view similar parts to 0909.0011 when available in the Power Outlet Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0909.0011 you can contact the distributor directly for product support, shipping queries etc.
Is the 0909.0011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0909.0011 have stock available?
Authorised distributors including Sager, RS Americas, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 0909.0011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0909.0011 often in real-time on the comparison pages.
What if I can't find stock of 0909.0011?
You can fill out our help required form which you can use to request a quote for 0909.0011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.