Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.45
|
10
in stock
|
Buy Now | |
RS Americas
from US$1.94
|
471
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.24
|
96
in stock
|
Buy Now | |
element14
from US$2.79
|
85
in stock
|
Buy Now | |
Farnell
from US$2.69
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$2.81
|
-
|
Buy Now | |
Future Electronics
from US$2.88
|
-
|
Buy Now | |
Avnet America
from US$2.58
|
-
|
Buy Now | |
Avnet Asia
from US$4.17
|
-
|
Buy Now | |
Distrelec
from US$2.49
|
-
|
Buy Now | |
Sager
from US$2.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Gender | Receptacle |
Voltage Rating | 250V |
Current Rating | 10A |
Connector Mounting | Panel Mount |
SVHC | No SVHC (15-Jan-2019) |
Connector Body Material | Thermoplastic Body |
Connector Colour | Black |
Connector Type | IEC |
Voltage Rating VAC | 250V |
Ganged Outlet 1.5mm Panel Snap-In Solder Term. 250VAC 15A IP30 Front 2 Outlets | Schurter 0909.0001 | RS Americas |
Connector: AC supply | Transfer Multisort Elektronik |
OUTLET, IEC, 2WAY | element14 |
DISTRIBUTION UNIT 2 OUTLETS | RS |
Connector, Iec Power Entry, Socket, 15A | Newark Electronics |
AC Power Entry Modules SNAP 2 OUTLETS UNINS | Future Electronics |
0909 GANGED-OUTLET 10A | Avnet America |
Schurter Strip Block, F Type, I | Distrelec |
Where can I find additional details, specifications and documents for a 0909.0001?
Additional datasheets, footprints and schematics for 0909.0001 are listed on our Part Details page. You can also find images and similar parts to 0909.0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0909.0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0909.0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0909.0001 fall under?
The 0909.0001 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0909.0001 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0909.0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 0909.0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0909.0001 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, element14, Farnell and RS have stock available or on a lead time for 0909.0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0909.0001 often in real-time on the comparison pages.
What if I can't find stock of 0909.0001?
You can fill out our help required form which you can use to request a quote for 0909.0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.