Status: | Unknown |
---|---|
Series: | Han-Fast Series |
RoHS: | Unknown |
Prices starting from US$2.59
Product Range | Han-Fast Series |
---|---|
Contact Gender | Pin |
Wire Size AWG Max | - |
Contact Termination Type | - |
Current Rating | 60A |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Heavy Duty Contact, Pin, 60A | Newark Electronics |
Han-Fast Lock Angled Contact 14-16AWG (1.5-2.5mm2), AG, with pin | HARTING 09080007222 | RS Americas |
15AC7150 | element14 |
Pin Contact, Crimp, 16 - 14 AWG, 14.05 mm L | Carlton-Bates |
HAN FAST-LOCK 1,5-2,5QMM | TTI Europe |
HAN FAST-LOCK 1,5-2,5QMM ANG.SILVERPLATE | Farnell |
09080007222 Harting Fast Lock-Leiterplattenkontakt 1,5mm² - 2,5mm² 1 Stück | Stecker Express |
Where can I find additional details, specifications and documents for a 09080007222?
Additional datasheets, footprints and schematics for 09080007222 are listed on our Part Details page. You can also find images and similar parts to 09080007222 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09080007222 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09080007222 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09080007222 fall under?
The 09080007222 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09080007222 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09080007222 you can contact the distributor directly for product support, shipping queries etc.
Is the 09080007222 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09080007222 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and TTI Europe have stock available or on a lead time for 09080007222.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09080007222 often in real-time on the comparison pages.
What if I can't find stock of 09080007222?
You can fill out our help required form which you can use to request a quote for 09080007222 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.