09 08 000 7124 Connectors by Harting

CONTACT PIN 8AWG CRIMP

Status: Unknown
Series: Han-Fast Lock Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.65

Distributor Stock
Logo for RS
RS
from US$2.18
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.65
-
Buy Now
Logo for element14
element14
from US$2.41
-
Buy Now
Logo for Farnell
Farnell
from US$2.06
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Stecker Express
Stecker Express
-
-
Buy Now

Specifications

Product Range Han-Fast Lock Series
Contact Gender Pin
Wire Size AWG Max 8AWG
Contact Termination Type Crimp
Current Rating 60A
Contact Material Copper
Contact Plating Silver Plated Contacts
SVHC No SVHC (15-Jan-2018)
Contact Termination Crimp
Wire Size AWG Min 8AWG

Alternative Descriptions

HAN FAST LOCK CONTACT PIN 10MM2 | RS
Contact, Pin, 8Awg, Solder | Newark Electronics
CONTACT, PIN, 8AWG, CRIMP | element14
Han-Fast Lock 10mm² m.Pin, Ag | Boersig
09080007124 Harting Fast Lock-Leiterplattenkontakt 10mm² AWG8, 1 Stück | Stecker Express


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 09 08 000 7124?

Additional datasheets, footprints and schematics for 09 08 000 7124 are listed on our Part Details page. You can also find images and similar parts to 09 08 000 7124 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 09 08 000 7124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 08 000 7124 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 09 08 000 7124 fall under?

The 09 08 000 7124 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.

Can I view similar or alternative parts?

You can view similar parts to 09 08 000 7124 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 09 08 000 7124 you can contact the distributor directly for product support, shipping queries etc.

Is the 09 08 000 7124 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 09 08 000 7124 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Boersig have stock available or on a lead time for 09 08 000 7124.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 09 08 000 7124 often in real-time on the comparison pages.

What if I can't find stock of 09 08 000 7124?

You can fill out our help required form which you can use to request a quote for 09 08 000 7124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay