Status: | Unknown |
---|---|
Series: | Han-Fast Series |
RoHS: | Unknown |
Product Range | Han-Fast Series |
---|---|
Contact Gender | Pin |
Wire Size AWG Max | - |
Contact Termination Type | - |
Current Rating | 60A |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Han-Fast Lock Contact 14-16AWG (1.5-2.5mm2), AG, with pin | RS Americas |
09080007122 Harting Fast Lock-Leiterplattenkontakt 1,5mm² - 2,5mm² 1 Stück | Stecker Express |
HAN-FAST LOCK 1,5-2,5MM MIT PIN, AG | Farnell |
Heavy Duty Contact, Pin, 60A | Newark Electronics |
Han-Fast Lock 1,5- 2 ,5mm mit Pin, Ag | Mouser Electronics |
HAN-FAST LOCK 1,5-2,5MM MIT PIN, AG | element14 |
Pin Contact, Crimp, 16 - 14 AWG, 20.40 mm L | Carlton-Bates |
Where can I find additional details, specifications and documents for a 09080007122?
Additional datasheets, footprints and schematics for 09080007122 are listed on our Part Details page. You can also find images and similar parts to 09080007122 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09080007122 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09080007122 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09080007122 fall under?
The 09080007122 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09080007122 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09080007122 you can contact the distributor directly for product support, shipping queries etc.
Is the 09080007122 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09080007122 have stock available?
Authorised distributors including RS Americas, Stecker Express, Farnell, Newark Electronics and Mouser Electronics have stock available or on a lead time for 09080007122.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09080007122 often in real-time on the comparison pages.
What if I can't find stock of 09080007122?
You can fill out our help required form which you can use to request a quote for 09080007122 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.