Status: | Unknown |
---|---|
Series: | 9075 Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Switch Operation | On-On |
Switch Mounting | Through Hole |
Product Range | 9075 Series |
Contact Current Max | - |
Contact Voltage AC Max | - |
Contact Voltage DC Max | 28V |
Orientation | Vertical |
SVHC | No SVHC (07-Jul-2017) |
Slide Switch, Spdt, 28Vdc, Th | Newark Electronics |
Where can I find additional details, specifications and documents for a 09075.0101-00?
Additional datasheets, footprints and schematics for 09075.0101-00 are listed on our Part Details page. You can also find images and similar parts to 09075.0101-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09075.0101-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09075.0101-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09075.0101-00 fall under?
The 09075.0101-00 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09075.0101-00 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09075.0101-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 09075.0101-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09075.0101-00 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 09075.0101-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09075.0101-00 often in real-time on the comparison pages.
What if I can't find stock of 09075.0101-00?
You can fill out our help required form which you can use to request a quote for 09075.0101-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.