Status: | Unknown |
---|---|
Series: | Type F Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
3,223
units
|
Buy Now |
![]() |
element14 |
1,362
units
|
Buy Now |
![]() |
Newark Electronics |
1,338
units
|
Buy Now |
![]() |
Arrow Electronics |
320
units
|
Buy Now |
![]() |
Powell Electronics |
160
units
|
Buy Now |
![]() |
Allied Electronics |
14
units
|
Buy Now |
![]() |
Rapid Electronics |
12
units
|
Buy Now |
![]() |
Distrelec |
No stock
|
Buy Now |
![]() |
Carlton-Bates |
No stock
|
Buy Now |
![]() |
Boersig |
No stock
|
Buy Now |
Product Range | Type F Series |
---|---|
No. of Contacts | 48Contacts |
Gender | Plug |
Pitch Spacing | 5.08mm |
No. of Rows | 3 Row, 3Rows |
Rows Loaded | z + b + d |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
No. of Mating Cycles | 400 |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 6A |
Flammability Rating | UL94V-0 |
Material | Glass Filled Thermoplastic |
Operating Temperature Max | 125°C |
Operating Temperature Min | -65°C |
Pin Length | 2.8mm |
Row Pitch | 2.54mm |
Standard | VG95324 / DIN53480 / IEC112 |
Termination Method | Solder |
Working Voltage | 125V |
CONNECTOR, DIN 41612, PLUG, RA, F, 48WAY | Farnell |
DIN 41612 PCB CONNECTOR, PLUG, 48 WAY | Newark Electronics |
Stock Europe - ROHS:YES | ComS.I.T. |
ROHS / CONNECTEUR DIN POWER 3RX16C MALE / BOX 20 PCS | Holdelec |
DIN 41612 F MALE RIGHT ANGLED | Euro-Tech |
Connector Gds A-D Series 5 mm 87.5 mm L x 14.8 mm W x 22.1 mm H 48 IEC | Allied Electronics |
MISC CONN PCRA | Component Electronics |
HARTING Multipole plug, F 90° 48-p DIN 41612 | Distrelec |
Pin Header 48P PCB - Right-Angle 0.200 in. (5.08mm) 3 Row 0.100 in. (2.54mm) 0.005 in. (0.15mm) Dia. Length: 0.328 in. (8.35mm) | Carlton-Bates |
DIN-Power F048MS-3,0C1-2 | Boersig |
Where can I find additional details, specifications and documents for a 0906 148 6901?
Additional datasheets, footprints and schematics for 0906 148 6901 are listed on our Part Details page. You can also find images and similar parts to 0906 148 6901 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0906 148 6901 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0906 148 6901 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0906 148 6901 fall under?
The 0906 148 6901 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0906 148 6901 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0906 148 6901 you can contact the distributor directly for product support, shipping queries etc.
Is the 0906 148 6901 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0906 148 6901 have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, Arrow Electronics and Powell Electronics have stock available or on a lead time for 0906 148 6901.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0906 148 6901 often in real-time on the comparison pages.
What if I can't find stock of 0906 148 6901?
You can fill out our help required form which you can use to request a quote for 0906 148 6901 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.